California Eastern Laboratories - CEL RF Switches UPG2413T6M-A

Description
RF Switch IC 802.11b/g SP3T 3GHz 50Ohm 12-TSQFN (2x2)
Request a Quote Datasheet
Description
RF Switch IC 802.11b/g SP3T 3GHz 50Ohm 12-TSQFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2413T6M-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
UPG2413T6M-A-ND
RF Switches UPG2413T6M-A-ND
RF Switch IC 802.11b/g SP3T 3GHz 50Ohm 12-TSQFN (2x2)

RF Switch IC 802.11b/g SP3T 3GHz 50Ohm 12-TSQFN (2x2)

Buy Now Datasheet
RF Switches - UPG2413T6M-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2413T6M-A
RF Switches UPG2413T6M-A
RF Switch IC 802.11b/g SP3T 3 GHz 50Ohm 12-TSQFN (2x2)

RF Switch IC 802.11b/g SP3T 3 GHz 50Ohm 12-TSQFN (2x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2413T6M-A-ND UPG2413T6M-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 12-XFQFN Exposed Pad
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 3000 MHz 500 to 3000 MHz
Insertion Loss 0.6000 dB 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMSD3KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type 2P3T
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers