California Eastern Laboratories - CEL RF Switches CG2409M2-C4

Description
RF Switch IC 802.11a/b/g/n/ac SPDT 3.8GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n/ac SPDT 3.8GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2409M2-C4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/n/ac SPDT 3.8GHz 50Ohm 6-Minimold

RF Switch IC 802.11a/b/g/n/ac SPDT 3.8GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2409M2-C4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2409M2-C4TR-ND
RF Switches CG2409M2-C4TR-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 3.8GHz 50Ohm 6-Minimold

RF Switch IC 802.11a/b/g/n/ac SPDT 3.8GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2409M2-C4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2409M2-C4CT-ND
RF Switches CG2409M2-C4CT-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 3.8GHz 50Ohm 6-Minimold

RF Switch IC 802.11a/b/g/n/ac SPDT 3.8GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2409M2-C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2409M2-C4
RF Switches CG2409M2-C4
RF Switch IC 802.11a/b/g/n/ac SPDT 3.8 GHz 50Ohm 6-Minimold

RF Switch IC 802.11a/b/g/n/ac SPDT 3.8 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number CG2409M2-C4DKR-ND CG2409M2-C4
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3800 MHz 50 to 3800 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - RF Switches - BGS14M8U9 - BGS14M8U9 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 40 to 7125 MHz
Insertion Loss 0.2000 dB
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
pHEMT GaAs IC SPDT Switch 0.1–4 GHz - AS211-334 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6-pin
Frequency Range 100 to 4000 MHz
Isolation 22 to 26 dB
View Details
3 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-12BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers