California Eastern Laboratories - CEL RF Switches UPG2408TB-A

Description
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-SuperMiniMold
Description
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-SuperMiniMold

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2408TB-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2408TB-A
RF Switches UPG2408TB-A
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-SuperMiniMold

RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-SuperMiniMold

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2408TB-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz
Insertion Loss 0.5600 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-3.0 GHz GaAs SPDT Switch - SKY13319-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 3000 MHz
Isolation 17 to 25 dB
View Details
4 suppliers
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω - PAS-2000+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details