California Eastern Laboratories - CEL RF Switches UPG2408TK-A

Description
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2408TK-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
UPG2408TK-A-ND
RF Switches UPG2408TK-A-ND
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - UPG2408TK-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2408TK-A
RF Switches UPG2408TK-A
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold

RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2408TK-A-ND UPG2408TK-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-SMD, Flat Leads
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz
Insertion Loss 0.5600 dB 0.5600 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Bi-Phase, Plug-in Pin Diode Switch, 100 - 2000 MHz, 50Ω - PAS-2000+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Switches - 2312-QM13344TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Isolation 20 dB
Type Single Pole Single Throw
View Details
RF Coaxial Switches - NMS12ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T(Terminated)
View Details