California Eastern Laboratories - CEL RF & Microwave Switch uPG2406T6R

Description
The uPG2406T6R is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch which were designed for mobile phone and another L, S-band application. This device can operate 2 control switching by control voltage 1.8 to 3.3 V. This device can operate frequency from 0.01 to 3.0 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSSON (Thin Shrink Small Out-line Non-leaded) (T6R) package. And this package is suitable for high-density surface mounting.
Datasheet
Description
The uPG2406T6R is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch which were designed for mobile phone and another L, S-band application. This device can operate 2 control switching by control voltage 1.8 to 3.3 V. This device can operate frequency from 0.01 to 3.0 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSSON (Thin Shrink Small Out-line Non-leaded) (T6R) package. And this package is suitable for high-density surface mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Santa Clara, CA, USA
RF & Microwave Switch
uPG2406T6R
RF & Microwave Switch uPG2406T6R
The uPG2406T6R is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch which were designed for mobile phone and another L, S-band application. This device can operate 2 control switching by control voltage 1.8 to 3.3 V. This device can operate frequency from 0.01 to 3.0 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSSON (Thin Shrink Small Out-line Non-leaded) (T6R) package. And this package is suitable for high-density surface mounting.

The uPG2406T6R is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch which were designed for mobile phone and another L, S-band application.

This device can operate 2 control switching by control voltage 1.8 to 3.3 V. This device can operate frequency from 0.01 to 3.0 GHz, with low insertion loss and high isolation.

This device is housed in a 6-pin plastic TSSON (Thin Shrink Small Out-line Non-leaded) (T6R) package. And this package is suitable for high-density surface mounting.

Supplier's Site Datasheet

Technical Specifications

  California Eastern Laboratories - CEL
Product Category RF Switches
Product Number uPG2406T6R
Product Name RF & Microwave Switch
Package Type Surface Mount
Control Interface Local Control
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 10 to 3000 MHz
Insertion Loss 0.4000 to 0.5300 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
RF Switches - 2312-QPC8010QTR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 6000 MHz
View Details
RF Coaxial Switches - NMSD3S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details