California Eastern Laboratories - CEL RF Switches CG2185X2

Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSSON
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2185X2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2185X2-ND
RF Switches CG2185X2-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSSON

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSSON

Buy Now Datasheet
RF Switches - CG2185X2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2185X2
RF Switches CG2185X2
RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-TSSON

RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-TSSON

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number CG2185X2-ND CG2185X2
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details