California Eastern Laboratories - CEL RF Switches UPG2406TK-E2-A

Description
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2406TK-E2-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - UPG2406TK-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2406TK-E2-A
RF Switches UPG2406TK-E2-A
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold

RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2406TK-E2-ATR-ND UPG2406TK-E2-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-SMD, Flat Leads
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 10 to 3000 MHz 10 to 3000 MHz
Insertion Loss 0.5300 dB 0.5300 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS18MA12 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 6000 MHz
Insertion Loss 0.3700 dB
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.7 to 2.7 GHz SP12T MIPI® Antenna Switch Module - SKYA21052 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 400 to 2700 MHz
Isolation 20 to 35 dB
View Details
Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details