California Eastern Laboratories - CEL RF Switches UPG2024TQ-A

Description
RF Switch IC 802.11/WiFi, WLAN DPDT 5.85 GHz 50Ohm 10-TSON (2.3x2.55)
Description
RF Switch IC 802.11/WiFi, WLAN DPDT 5.85 GHz 50Ohm 10-TSON (2.3x2.55)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2024TQ-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2024TQ-A
RF Switches UPG2024TQ-A
RF Switch IC 802.11/WiFi, WLAN DPDT 5.85 GHz 50Ohm 10-TSON (2.3x2.55)

RF Switch IC 802.11/WiFi, WLAN DPDT 5.85 GHz 50Ohm 10-TSON (2.3x2.55)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2024TQ-A
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 4800 to 5850 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QM11024TR13DKR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD Module
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 100 to 5000 MHz
View Details
RF Coaxial Switches - NMS10S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Blocking Switch Matrix, 2 x 32, DC - 18 GHz, 4U, SMA - ZTVX-32-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Isolation 90 dB
View Details