RF Switch IC Cordless Phones, WLAN SPDT 5.85 GHz 50Ohm 6-SON (3x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Switches |
| Product Number | UPG2022T5G-E1-A |
| Product Name | RF Switches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 4800 to 5850 MHz |
| Insertion Loss | 0.8000 dB |