California Eastern Laboratories - CEL RF & Microwave Switch uPG2176T5N

Description
The uPG2176T5N is a non-reflective (50 ohm termination) GaAs MMIC high power SPDT (Single Pole Double Throw) switch for WiMAX. This device can operate from frequency 2.3 to 5.85 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) package, and is suitable for high-density surface mounting.
Datasheet
Description
The uPG2176T5N is a non-reflective (50 ohm termination) GaAs MMIC high power SPDT (Single Pole Double Throw) switch for WiMAX. This device can operate from frequency 2.3 to 5.85 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) package, and is suitable for high-density surface mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Santa Clara, CA, USA
RF & Microwave Switch
uPG2176T5N
RF & Microwave Switch uPG2176T5N
The uPG2176T5N is a non-reflective (50 ohm termination) GaAs MMIC high power SPDT (Single Pole Double Throw) switch for WiMAX. This device can operate from frequency 2.3 to 5.85 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) package, and is suitable for high-density surface mounting.

The uPG2176T5N is a non-reflective (50 ohm termination) GaAs MMIC high power SPDT (Single Pole Double Throw) switch for WiMAX. This device can operate from frequency 2.3 to 5.85 GHz, with low insertion loss and high isolation.

This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) package, and is suitable for high-density surface mounting.

Supplier's Site Datasheet

Technical Specifications

  California Eastern Laboratories - CEL
Product Category RF Switches
Product Number uPG2176T5N
Product Name RF & Microwave Switch
Package Type Surface Mount
Control Interface Local Control
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 10 to 6000 MHz
Insertion Loss 0.4500 to 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5504A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.1-3.0 GHz GaAs SPDT Switch - SKY13319-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 3000 MHz
Isolation 17 to 25 dB
View Details
4 suppliers