RF Switch IC 802.11a/b/g/n/ac DPDT 6GHz 50Ohm 6-TSON
RF Switch IC 802.11a/b/g/n/ac DPDT 6GHz 50Ohm 6-TSON
RF Switch IC 802.11a/b/g/n/ac DPDT 6GHz 50Ohm 6-TSON
RF Switch IC 802.11a/b/g/n/ac DPDT 6 GHz 50Ohm 6-TSON
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | CG2164X3-C2CT-ND | CG2164X3-C2 |
| Product Name | RF Switches | RF Switches |
| Package Type | Surface Mount; 6-XFDFN Exposed Pad | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) |
| Frequency Range | 2400 to 6000 MHz | 2400 to 6000 MHz |
| Insertion Loss | 0.5000 dB | 0.5000 dB |