California Eastern Laboratories - CEL RF Switches UPD5716GR-E1-A

Description
RF Switch IC General Purpose 2.15GHz 50Ohm 16-HTSSOP
Request a Quote Datasheet
Description
RF Switch IC General Purpose 2.15GHz 50Ohm 16-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPD5716GR-E1-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose 2.15GHz 50Ohm 16-HTSSOP

RF Switch IC General Purpose 2.15GHz 50Ohm 16-HTSSOP

Buy Now Datasheet
RF Switches - UPD5716GR-E1-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPD5716GR-E1-A
RF Switches UPD5716GR-E1-A
RF Switch IC General Purpose 2.15 GHz 50Ohm 16-HTSSOP

RF Switch IC General Purpose 2.15 GHz 50Ohm 16-HTSSOP

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPD5716GR-E1-A-ND UPD5716GR-E1-A
Product Name RF Switches RF Switches
Package Type Surface Mount; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 250 to 2150 MHz 250 to 2150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Blocking Switch Matrix, 4 x 4, DC - 18 GHz, 3U, SMA - ZT-4X4B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1.1 to 2.2 dB
View Details
0.05 - 10 GHz High Isolation SP4T Switch - QPC6122 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 10000 MHz
Insertion Loss 0.8000 dB
View Details
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details