California Eastern Laboratories - CEL RF Switches UPG2158T5K-A

Description
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON
Datasheet
Description
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2158T5K-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2158T5K-A
RF Switches UPG2158T5K-A
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON

RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-TSSON

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2158T5K-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz
Insertion Loss 0.5300 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SP4T, Solid State Switch, 10 MHz - 67 GHz, 50Ω - ZSW4-E673+ - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 67000 MHz
View Details
RF Switches - 2312-QPC0542SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 50000 MHz
View Details
RF Coaxial Switches - NMS2ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details