California Eastern Laboratories - CEL RF Switches UPG2009TB-A

Description
RF Switch IC Bluetooth, WLAN SPDT 2.5GHz 50Ohm 6-SuperMiniMold
Request a Quote Datasheet
Description
RF Switch IC Bluetooth, WLAN SPDT 2.5GHz 50Ohm 6-SuperMiniMold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2009TB-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
UPG2009TB-A-ND
RF Switches UPG2009TB-A-ND
RF Switch IC Bluetooth, WLAN SPDT 2.5GHz 50Ohm 6-SuperMiniMold

RF Switch IC Bluetooth, WLAN SPDT 2.5GHz 50Ohm 6-SuperMiniMold

Buy Now Datasheet
RF Switches - UPG2009TB-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2009TB-A
RF Switches UPG2009TB-A
RF Switch IC Bluetooth, WLAN SPDT 2.5 GHz 50Ohm 6-SuperMiniMold

RF Switch IC Bluetooth, WLAN SPDT 2.5 GHz 50Ohm 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2009TB-A-ND UPG2009TB-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 2500 MHz 500 to 2500 MHz
Insertion Loss 0.4000 dB 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-2SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
Waveguide Coaxial Switches - NWCSD-137-N - kTB Solutions
Specs
Frequency Range 0.0 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details