California Eastern Laboratories - CEL RF Switches UPD5738T6N-E2-A

Description
RF Switch IC General Purpose DPDT 2.5 GHz 50Ohm 6-TSON
Description
RF Switch IC General Purpose DPDT 2.5 GHz 50Ohm 6-TSON

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPD5738T6N-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPD5738T6N-E2-A
RF Switches UPD5738T6N-E2-A
RF Switch IC General Purpose DPDT 2.5 GHz 50Ohm 6-TSON

RF Switch IC General Purpose DPDT 2.5 GHz 50Ohm 6-TSON

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPD5738T6N-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 10 to 2500 MHz
Insertion Loss 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
RF Switches - 2312-CMD204C3DKR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 20000 MHz
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details