RF Switch IC Cellular, CDMA, GPS, PCS SPDT 3 GHz 50Ohm 6-TSSON
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Switches |
| Product Number | UPG2151T5K-A |
| Product Name | RF Switches |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Frequency Range | 50 to 3000 MHz |
| Insertion Loss | 0.5000 dB |