California Eastern Laboratories - CEL RF Switches UPG2163T5N-E2-A

Description
RF Switch IC 802.11a/b/g/n SPDT 8GHz 50Ohm 6-TSON
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n SPDT 8GHz 50Ohm 6-TSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2163T5N-E2-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/n SPDT 8GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/n SPDT 8GHz 50Ohm 6-TSON

Buy Now Datasheet
RF Switches - UPG2163T5N-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2163T5N-E2-A
RF Switches UPG2163T5N-E2-A
RF Switch IC 802.11a/b/g/n SPDT 8 GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/n SPDT 8 GHz 50Ohm 6-TSON

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2163T5N-E2-ATR-ND UPG2163T5N-E2-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 8000 MHz 500 to 8000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSA12GN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 5000 MHz
View Details
4 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.1-3.0 GHz GaAs SPDT Switch - SKY13323-378LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 3000 MHz
Isolation 24 to 27 dB
View Details
3 suppliers
Millimeter Wave Switches (DC-50 GHz), 2 x Reflective SPDT - RC-2SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details