California Eastern Laboratories - CEL RF/IF and RFID - RF Switches CG2409X3-C2

Description
Win Source Part Number: 1121879-CG2409X3-C2 Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 10,000 Impedance: 50Ohm Test Frequency: 4GHz Frequency Range: 50MHz ~ 6GHz Insertion Loss: 0.7dB Isolation: 32dB Circuit: SPDT IIP3: 62dBm RF Type: 802.11a/b/g/n/ac Voltage - Supply: 1.8V ~ 5V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-TSON (1.5x1.5) Temperature Range - Operating: -45°C ~ 85°C Alternative Parts (Cross-Reference): CG2409X3C2; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Other Names: CG2409X3-C2CT,CG2409 X3-C2TR,CG2409X3-C2D KR Base Product Number: CG2409
Request a Quote Datasheet
Description
Win Source Part Number: 1121879-CG2409X3-C2 Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 10,000 Impedance: 50Ohm Test Frequency: 4GHz Frequency Range: 50MHz ~ 6GHz Insertion Loss: 0.7dB Isolation: 32dB Circuit: SPDT IIP3: 62dBm RF Type: 802.11a/b/g/n/ac Voltage - Supply: 1.8V ~ 5V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-TSON (1.5x1.5) Temperature Range - Operating: -45°C ~ 85°C Alternative Parts (Cross-Reference): CG2409X3C2; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Other Names: CG2409X3-C2CT,CG2409 X3-C2TR,CG2409X3-C2D KR Base Product Number: CG2409
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1121879-CG2409X3-C2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1121879-CG2409X3-C2
RF/IF and RFID - RF Switches 1121879-CG2409X3-C2
Win Source Part Number: 1121879-CG2409X3-C2 Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 10,000 Impedance: 50Ohm Test Frequency: 4GHz Frequency Range: 50MHz ~ 6GHz Insertion Loss: 0.7dB Isolation: 32dB Circuit: SPDT IIP3: 62dBm RF Type: 802.11a/b/g/n/ac Voltage - Supply: 1.8V ~ 5V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-TSON (1.5x1.5) Temperature Range - Operating: -45°C ~ 85°C Alternative Parts (Cross-Reference): CG2409X3C2; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Other Names: CG2409X3-C2CT,CG2409 X3-C2TR,CG2409X3-C2D KR Base Product Number: CG2409

Win Source Part Number: 1121879-CG2409X3-C2
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel
Standard Package: 10,000
Impedance: 50Ohm
Test Frequency: 4GHz
Frequency Range: 50MHz ~ 6GHz
Insertion Loss: 0.7dB
Isolation: 32dB
Circuit: SPDT
IIP3: 62dBm
RF Type: 802.11a/b/g/n/ac
Voltage - Supply: 1.8V ~ 5V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-TSON (1.5x1.5)
Temperature Range - Operating: -45°C ~ 85°C
Alternative Parts (Cross-Reference): CG2409X3C2;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CEL
Other Names: CG2409X3-C2CT,CG2409X3-C2TR,CG2409X3-C2DKR
Base Product Number: CG2409

Buy Now Datasheet
RF Switches - CG2409X3-C2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2409X3-C2CT-ND
RF Switches CG2409X3-C2CT-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

Buy Now Datasheet
RF Switches - CG2409X3-C2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2409X3-C2TR-ND
RF Switches CG2409X3-C2TR-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

Buy Now Datasheet
RF Switches - CG2409X3-C2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

Buy Now Datasheet
RF Switches - CG2409X3-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2409X3-C2
RF Switches CG2409X3-C2
RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-TSON (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-TSON (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 1121879-CG2409X3-C2 CG2409X3-C2CT-ND CG2409X3-C2
Product Name RF/IF and RFID - RF Switches RF Switches RF Switches
Isolation 32 dB 32 dB 32 dB
Impedance 50 ohms 50 ohms; 50Ohm
Package Type Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Solid State Switch, 100 MHz - 43.5 GHz, 50Ω - USB-1SP2T-A44 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 43500 MHz
View Details
2 suppliers
RF Switches - 2312-QPC2040SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 18-PowerTQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 8000 to 12000 MHz
View Details
RF Coaxial Switches - NMS2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT
View Details