California Eastern Laboratories - CEL RF Switches UPG2408TK-E2-A

Description
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold
Description
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2408TK-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2408TK-E2-A
RF Switches UPG2408TK-E2-A
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold

RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2408TK-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz
Insertion Loss 0.5600 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 2000 MHz 75 Ohm Absorptive Switch - QPC3024 - Qorvo
Specs
Package Type QFN
Frequency Range 5 to 2000 MHz
Insertion Loss 0.6000 dB
View Details
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Millimeter Wave Switch, 3 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-3MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details