California Eastern Laboratories - CEL RF Switches UPG2181T5R-E2-A

Description
RF Switch IC WiMax DP4T 3.8 GHz 50Ohm 20-RQFN (3.5x2.5)
Description
RF Switch IC WiMax DP4T 3.8 GHz 50Ohm 20-RQFN (3.5x2.5)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2181T5R-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2181T5R-E2-A
RF Switches UPG2181T5R-E2-A
RF Switch IC WiMax DP4T 3.8 GHz 50Ohm 20-RQFN (3.5x2.5)

RF Switch IC WiMax DP4T 3.8 GHz 50Ohm 20-RQFN (3.5x2.5)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2181T5R-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Bi-Phase, Plug-in Pin Diode Switch, 5 - 450 MHz, 50Ω - PAS-1+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
RF Switches - 2312-TGS2353-2-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details
RF Coaxial Switches - NMS8STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details