California Eastern Laboratories - CEL RF Switches CG2163X3-C2

Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2163X3-C2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2163X3-C2TR-ND
RF Switches CG2163X3-C2TR-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSON (1.5x1.5)

Buy Now Datasheet
RF Switches - CG2163X3-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2163X3-C2
RF Switches CG2163X3-C2
RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-TSON (1.5x1.5)

RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-TSON (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number CG2163X3-C2TR-ND CG2163X3-C2
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 2400 to 6000 MHz 2400 to 6000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS15MU14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Insertion Loss 0.4800 dB
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.1-6.0 GHz SP2T Switch - SKY13472-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 22 to 40 dB
View Details
2 suppliers
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB
Isolation 105 dB
View Details
2 suppliers