California Eastern Laboratories - CEL RF Switches UPG2214TB-E4-A

Description
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3GHz 50Ohm 6-SuperMiniMold
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3GHz 50Ohm 6-SuperMiniMold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2214TB-E4-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3GHz 50Ohm 6-SuperMiniMold

RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3GHz 50Ohm 6-SuperMiniMold

Buy Now Datasheet
RF Switches - UPG2214TB-E4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2214TB-E4-A
RF Switches UPG2214TB-E4-A
RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-SuperMiniMold

RF Switch IC 802.11a/b/g/WiFi, 802.16/WiMax, WLAN SPDT 3 GHz 50Ohm 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2214TB-E4-ATR-ND UPG2214TB-E4-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz
Insertion Loss 0.3500 dB 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12WN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 50 to 9000 MHz
Insertion Loss 0.1600 dB
View Details
Si83411BAA-IF Isolated Smart Switch - Si83411BAA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel
Output Channels 1
View Details
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details