California Eastern Laboratories - CEL RF Switches UPG2409T6X-E2-A

Description
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSON
Description
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSON

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2409T6X-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2409T6X-E2-A
RF Switches UPG2409T6X-E2-A
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSON

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2409T6X-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 6000 MHz
Insertion Loss 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRG+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers