California Eastern Laboratories - CEL RF Switches UPD5713TK-A

Description
RF Switch IC 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL SPDT 2.5GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL SPDT 2.5GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPD5713TK-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
UPD5713TK-A-ND
RF Switches UPD5713TK-A-ND
RF Switch IC 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL SPDT 2.5GHz 50Ohm 6-Minimold

RF Switch IC 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL SPDT 2.5GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - UPD5713TK-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPD5713TK-A
RF Switches UPD5713TK-A
RF Switch IC 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL SPDT 2.5 GHz 50Ohm 6-Minimold

RF Switch IC 802.15.1/Bluetooth, Cellular, PCS, WLAN, WLL SPDT 2.5 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPD5713TK-A-ND UPD5713TK-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-SMD, Flat Leads
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 2500 MHz 50 to 2500 MHz
Insertion Loss 0.9500 dB 0.9500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS22WL10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3000 MHz
View Details
3 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.9 to 6.0 GHz SPDT Switch - SKYA21038 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 900 to 6000 MHz
Isolation 22 to 38 dB
View Details
4 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details