California Eastern Laboratories - CEL RF Switches UPG2422TK-A

Description
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2422TK-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
UPG2422TK-A-ND
RF Switches UPG2422TK-A-ND
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-Minimold

RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - UPG2422TK-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2422TK-A
RF Switches UPG2422TK-A
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-Minimold

RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2422TK-A-ND UPG2422TK-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-SMD, Flat Leads
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 6000 MHz 50 to 6000 MHz
Insertion Loss 0.5500 dB 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details