California Eastern Laboratories - CEL Datasheets for Photodiodes
Photodiodes are used for the detection of optical power (UV, Visible, and IR) and for the conversion of optical power to electrical power.
Photodiodes: Learn more
| Product Name | Notes |
|---|---|
| InGaAs APD In Coaxial Package For Fiber Optic Communication And OTDR Applications | |
| The NR4510 Series is an InGaAs 2.5 Gb/s APD ROSA with an internal pre-amplifier in a receptacle type package designed for SFP transceiver with LC duplex receptacle ideal as a... | |
| The NR4512 Series is an InGaAs 2.5 Gb/s APD ROSA with an internal pre-amplifier in a receptacle type package designed for SFP transceiver with LC duplex receptacle ideal as a... | |
| The NR6300 Series is an InGaAs APD in TO-CAN package designed for sub assemblies used in OTDR Test Equipment | |
| The NR8300FP-CC is an InGaAs avalanche photo diode module in a coaxial package with single mode fiber, and can be used in OTDR systems. | |
| The NR8360JP-BC is an InGaAs avalanche photodiode module in a 14-pin DIP package with single mode fiber. A thermoelectric cooler is integrated enabling the temperature control of the APD chip. |