California Eastern Laboratories - CEL RF Switches UPG2164T5N-A

Description
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6GHz 50Ohm 6-TSON
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6GHz 50Ohm 6-TSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2164T5N-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
UPG2164T5N-A-ND
RF Switches UPG2164T5N-A-ND
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6GHz 50Ohm 6-TSON

Buy Now Datasheet
RF Switches - UPG2164T5N-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2164T5N-A
RF Switches UPG2164T5N-A
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 6-TSON

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2164T5N-A-ND UPG2164T5N-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 2400 to 6000 MHz 2400 to 6000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Rf Switch, Tsnp-20; Frequency Min Infineon - 03AJ0059 - Newark, An Avnet Company
Specs
Frequency Range ? to 3000 MHz
View Details
2 suppliers
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - 863-1008-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "16-SSOP (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 3500 MHz
View Details
2 suppliers
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
2 suppliers