California Eastern Laboratories - CEL RF/IF and RFID - RF Switches UPG2422TK-E2-A

Description
Win Source Part Number: 1152678-UPG2422TK-E2 -A Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 5,000 Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 50MHz ~ 6GHz Insertion Loss: 0.55dB Isolation: 28dB Circuit: SPDT Topology: Reflective IIP3: 57dBm P1dB: 31dBm RF Type: 802.11a/b/g/n Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1152678-UPG2422TK-E2 -A Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 5,000 Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 50MHz ~ 6GHz Insertion Loss: 0.55dB Isolation: 28dB Circuit: SPDT Topology: Reflective IIP3: 57dBm P1dB: 31dBm RF Type: 802.11a/b/g/n Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Switches - 1152678-UPG2422TK-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
1152678-UPG2422TK-E2-A
RF/IF and RFID - RF Switches 1152678-UPG2422TK-E2-A
Win Source Part Number: 1152678-UPG2422TK-E2 -A Category: RF/IF and RFID>RF Switches Package: Tape & Reel (TR) Standard Package: 5,000 Impedance: 50Ohm Test Frequency: 6GHz Frequency Range: 50MHz ~ 6GHz Insertion Loss: 0.55dB Isolation: 28dB Circuit: SPDT Topology: Reflective IIP3: 57dBm P1dB: 31dBm RF Type: 802.11a/b/g/n Package / Case: 6-SMD, Flat Leads Supplier Device Package: 6-Minimold Temperature Range - Operating: -45°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Product Status: Obsolete

Win Source Part Number: 1152678-UPG2422TK-E2-A
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel (TR)
Standard Package: 5,000
Impedance: 50Ohm
Test Frequency: 6GHz
Frequency Range: 50MHz ~ 6GHz
Insertion Loss: 0.55dB
Isolation: 28dB
Circuit: SPDT
Topology: Reflective
IIP3: 57dBm
P1dB: 31dBm
RF Type: 802.11a/b/g/n
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: 6-Minimold
Temperature Range - Operating: -45°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CEL
Product Status: Obsolete

Buy Now Datasheet
RF Switches - UPG2422TK-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2422TK-E2-A
RF Switches UPG2422TK-E2-A
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-Minimold

RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-Minimold

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 1152678-UPG2422TK-E2-A UPG2422TK-E2-A
Product Name RF/IF and RFID - RF Switches RF Switches
Isolation 28 dB 28 dB
Impedance 50 ohms 50 ohms; 50Ohm
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMSD2KH - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details