California Eastern Laboratories - CEL RF Switches CG2176X3-C2

Description
RF Switch IC 802.11a/b/g/n/ac SPDT 5.85GHz 50Ohm 6-TSON
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n/ac SPDT 5.85GHz 50Ohm 6-TSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2176X3-C2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/n/ac SPDT 5.85GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/n/ac SPDT 5.85GHz 50Ohm 6-TSON

Buy Now Datasheet
RF Switches - CG2176X3-C2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2176X3-C2TR-ND
RF Switches CG2176X3-C2TR-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 5.85GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/n/ac SPDT 5.85GHz 50Ohm 6-TSON

Buy Now Datasheet
RF/IF and RFID - RF Switches - 966943-CG2176X3-C2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Switches
966943-CG2176X3-C2
RF/IF and RFID - RF Switches 966943-CG2176X3-C2
Win Source Part Number: 966943-CG2176X3-C2 Category: RF/IF and RFID>RF Switches Package: Tape & Reel Standard Package: 10,000 Impedance: 50Ohm Test Frequency: 5.85GHz Frequency Range: 2.3GHz ~ 5.85GHz Insertion Loss: 0.55dB Isolation: 22dB Circuit: SPDT RF Type: 802.11a/b/g/n/ac Voltage - Supply: 1.8V ~ 5V Package / Case: 6-XFDFN Exposed Pad Supplier Device Package: 6-TSON Temperature Range - Operating: -45°C ~ 85°C Alternative Parts (Cross-Reference): CG2176X3-C2CG2176X3C 2; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CEL Other Names: CG2176X3-C2CT,CG2176 X3-C2DKR,CG2176X3-C2 TR Base Product Number: CG2176

Win Source Part Number: 966943-CG2176X3-C2
Category: RF/IF and RFID>RF Switches
Package: Tape & Reel
Standard Package: 10,000
Impedance: 50Ohm
Test Frequency: 5.85GHz
Frequency Range: 2.3GHz ~ 5.85GHz
Insertion Loss: 0.55dB
Isolation: 22dB
Circuit: SPDT
RF Type: 802.11a/b/g/n/ac
Voltage - Supply: 1.8V ~ 5V
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-TSON
Temperature Range - Operating: -45°C ~ 85°C
Alternative Parts (Cross-Reference): CG2176X3-C2CG2176X3C2;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CEL
Other Names: CG2176X3-C2CT,CG2176X3-C2DKR,CG2176X3-C2TR
Base Product Number: CG2176

Buy Now Datasheet
RF Switches - CG2176X3-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2176X3-C2
RF Switches CG2176X3-C2
RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/n/ac SPDT 5.85 GHz 50Ohm 6-TSON

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number CG2176X3-C2DKR-ND 966943-CG2176X3-C2 CG2176X3-C2
Product Name RF Switches RF/IF and RFID - RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 2300 to 5850 MHz 2300 to 5850 MHz
Insertion Loss 0.5500 dB 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 8 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-8SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Switches - 2312-QPC6324TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 20-VFQFN Exposed Pad
Operating Temperature -40 to 110 C (-40 to 230 F)
Frequency Range 5 to 6000 MHz
View Details
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details