California Eastern Laboratories - CEL RF & Microwave Switch uPG2183T6C

Description
The uPG2183T6C is a GaAs MMIC SP4T (Single Pole Four Throw) switch which was designed for digital cellular phone applications. This device can operated from 0.5 to 2.5 GHz, with low insertion loss and high isolation. This device is housed in a 16-pin plastic QFN (Quad Flat Non-leaded) (T6C) package, and is suitable for high-density surface mounting.
Datasheet
Description
The uPG2183T6C is a GaAs MMIC SP4T (Single Pole Four Throw) switch which was designed for digital cellular phone applications. This device can operated from 0.5 to 2.5 GHz, with low insertion loss and high isolation. This device is housed in a 16-pin plastic QFN (Quad Flat Non-leaded) (T6C) package, and is suitable for high-density surface mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Santa Clara, CA, USA
RF & Microwave Switch
uPG2183T6C
RF & Microwave Switch uPG2183T6C
The uPG2183T6C is a GaAs MMIC SP4T (Single Pole Four Throw) switch which was designed for digital cellular phone applications. This device can operated from 0.5 to 2.5 GHz, with low insertion loss and high isolation. This device is housed in a 16-pin plastic QFN (Quad Flat Non-leaded) (T6C) package, and is suitable for high-density surface mounting.

The uPG2183T6C is a GaAs MMIC SP4T (Single Pole Four Throw) switch which was designed for digital cellular phone applications.

This device can operated from 0.5 to 2.5 GHz, with low insertion loss and high isolation.

This device is housed in a 16-pin plastic QFN (Quad Flat Non-leaded) (T6C) package, and is suitable for high-density surface mounting.

Supplier's Site Datasheet

Technical Specifications

  California Eastern Laboratories - CEL
Product Category RF Switches
Product Number uPG2183T6C
Product Name RF & Microwave Switch
Package Type Surface Mount
Control Interface Local Control
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 10 to 2500 MHz
Insertion Loss 0.4000 to 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details