California Eastern Laboratories - CEL RF Switches UPG2409T6X-A

Description
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-TSON
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-TSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2409T6X-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
UPG2409T6X-A-ND
RF Switches UPG2409T6X-A-ND
RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/n SPDT 6GHz 50Ohm 6-TSON

Buy Now Datasheet
RF Switches - UPG2409T6X-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2409T6X-A
RF Switches UPG2409T6X-A
RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/n SPDT 6 GHz 50Ohm 6-TSON

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2409T6X-A-ND UPG2409T6X-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 6000 MHz 50 to 6000 MHz
Insertion Loss 0.6500 dB 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Waveguide Coaxial Switches - NWCSD-75-S - kTB Solutions
Specs
Frequency Range 0.0 to 15000 MHz
Type Double Pole Double Throw; DPDT
View Details