California Eastern Laboratories - CEL RF & Microwave Switch uPG2409T6X

Description
The uPG2409T6X is a GaAs MMIC high power SPDT (Single Pole Double Throw) switch for WiMAX. This device can operate from 0.05 to 6.0 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) (T6X) package, and is suitable for high-density surface mounting.
Datasheet
Description
The uPG2409T6X is a GaAs MMIC high power SPDT (Single Pole Double Throw) switch for WiMAX. This device can operate from 0.05 to 6.0 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) (T6X) package, and is suitable for high-density surface mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Santa Clara, CA, USA
RF & Microwave Switch
uPG2409T6X
RF & Microwave Switch uPG2409T6X
The uPG2409T6X is a GaAs MMIC high power SPDT (Single Pole Double Throw) switch for WiMAX. This device can operate from 0.05 to 6.0 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) (T6X) package, and is suitable for high-density surface mounting.

The uPG2409T6X is a GaAs MMIC high power SPDT (Single Pole Double Throw) switch for WiMAX.

This device can operate from 0.05 to 6.0 GHz, with low insertion loss and high isolation.

This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) (T6X) package, and is suitable for high-density surface mounting.

Supplier's Site Datasheet

Technical Specifications

  California Eastern Laboratories - CEL
Product Category RF Switches
Product Number uPG2409T6X
Product Name RF & Microwave Switch
Package Type Surface Mount
Control Interface Local Control
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 10 to 6000 MHz
Insertion Loss 0.3500 to 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
RF Switches - 2312-RFSW6042TR7CT-ND - DigiKey
Specs
Package Type Surface Mount; 12-QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
RF Coaxial Switches - NMS8S-1 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type Single Pole Eight Throw; SP8T, USB Control
View Details