California Eastern Laboratories - CEL RF Switches UPD5738T6N-A

Description
RF Switch IC General Purpose DPDT 2.5 GHz 50Ohm 6-TSON
Datasheet
Description
RF Switch IC General Purpose DPDT 2.5 GHz 50Ohm 6-TSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPD5738T6N-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPD5738T6N-A
RF Switches UPD5738T6N-A
RF Switch IC General Purpose DPDT 2.5 GHz 50Ohm 6-TSON

RF Switch IC General Purpose DPDT 2.5 GHz 50Ohm 6-TSON

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPD5738T6N-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 10 to 2500 MHz
Insertion Loss 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP4T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF and Microwave Switch - 1075674 - Richardson RFPD
Specs
Package Type QFN
Frequency Range 500 to 12000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMS8STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details