California Eastern Laboratories - CEL RF Switches UPG2035T5F-A

Description
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 12-QFN (3x3)
Description
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 12-QFN (3x3)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2035T5F-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2035T5F-A
RF Switches UPG2035T5F-A
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 12-QFN (3x3)

RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 12-QFN (3x3)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2035T5F-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 2400 to 6000 MHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Impedance 50 ohms
View Details
RF Coaxial Switches - NMS2E - kTB Solutions
Specs
Frequency Range 0.0 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - 863-1055-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.3000 to 2500 MHz
View Details
2 suppliers