California Eastern Laboratories - CEL RF Switches UPG2027TQ-E1-A

Description
RF Switch IC Cordless Phones, GSM SPDT 2 GHz 50Ohm 10-TSON (2.3x2.55)
Description
RF Switch IC Cordless Phones, GSM SPDT 2 GHz 50Ohm 10-TSON (2.3x2.55)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2027TQ-E1-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2027TQ-E1-A
RF Switches UPG2027TQ-E1-A
RF Switch IC Cordless Phones, GSM SPDT 2 GHz 50Ohm 10-TSON (2.3x2.55)

RF Switch IC Cordless Phones, GSM SPDT 2 GHz 50Ohm 10-TSON (2.3x2.55)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2027TQ-E1-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 2000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP8T, Solid State Switch, 10 MHz - 8.5 GHz, 50Ω - USB-1SP8T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2 suppliers
RF Switches - 2312-QPC2420SRCT-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 30000 MHz
View Details
RF Coaxial Switches - NMS6SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details