California Eastern Laboratories - CEL RF Switches UPG2155TB-A

Description
RF Switch IC GSM SPDT 2.5GHz 50Ohm 6-SuperMiniMold
Request a Quote Datasheet
Description
RF Switch IC GSM SPDT 2.5GHz 50Ohm 6-SuperMiniMold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2155TB-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
UPG2155TB-A-ND
RF Switches UPG2155TB-A-ND
RF Switch IC GSM SPDT 2.5GHz 50Ohm 6-SuperMiniMold

RF Switch IC GSM SPDT 2.5GHz 50Ohm 6-SuperMiniMold

Buy Now Datasheet
RF Switches - UPG2155TB-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2155TB-A
RF Switches UPG2155TB-A
RF Switch IC GSM SPDT 2.5 GHz 50Ohm 6-SuperMiniMold

RF Switch IC GSM SPDT 2.5 GHz 50Ohm 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2155TB-A-ND UPG2155TB-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 2500 MHz 500 to 2500 MHz
Insertion Loss 0.4500 dB 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DRB+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
RF Switches - 2312-CMD196C3DKR-ND - DigiKey
Specs
Package Type Surface Mount; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details
RF Coaxial Switches - NMS2N-12.4-2 - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details