California Eastern Laboratories - CEL RF Switches UPG2031TQ-A

Description
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)
Description
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2031TQ-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2031TQ-A
RF Switches UPG2031TQ-A
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)

RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2031TQ-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm - RCM-2SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF Switches - 2312-QPC1030D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
RF Coaxial Switches - NMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details