California Eastern Laboratories - CEL RF Switches UPG2162T5N-E2-A

Description
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 6-TSON
Description
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 6-TSON
Datasheet
Datasheet Summary
Powered by GS/AI

The UPG2162T5N-E2-A is a GaAs MMIC DPDT switch designed for dual-band wireless LAN applications, specifically operating in the 2.4 GHz and 6 GHz frequency ranges. It features low insertion loss, with typical values of 0.60 dB at 2.4 to 2.5 GHz and 0.85 dB at 4.9 to 6.0 GHz, alongside high isolation levels of 30 dB and 27 dB for the respective frequency bands. The switch can handle input power levels of +31.0 dBm at 2.5 GHz and +29.0 dBm at 6.0 GHz, making it suitable for high-performance applications. The device operates with a control voltage range of 2.8 to 5.0 V for the high state and -0.3 to 0.3 V for the low state. It is housed in a compact 6-pin plastic TSON package, measuring 1.5 mm x 1.5 mm x 0.37 mm, which supports high-density surface mounting. The UPG2162T5N-E2-A is ideal for applications requiring efficient switching in dual-band wireless LAN systems, such as IEEE 802.11a and b/g.

Datasheet Summary
Powered by GS/AI

The UPG2162T5N-E2-A is a GaAs MMIC DPDT switch designed for dual-band wireless LAN applications, specifically operating in the 2.4 GHz and 6 GHz frequency ranges. It features low insertion loss, with typical values of 0.60 dB at 2.4 to 2.5 GHz and 0.85 dB at 4.9 to 6.0 GHz, alongside high isolation levels of 30 dB and 27 dB for the respective frequency bands. The switch can handle input power levels of +31.0 dBm at 2.5 GHz and +29.0 dBm at 6.0 GHz, making it suitable for high-performance applications. The device operates with a control voltage range of 2.8 to 5.0 V for the high state and -0.3 to 0.3 V for the low state. It is housed in a compact 6-pin plastic TSON package, measuring 1.5 mm x 1.5 mm x 0.37 mm, which supports high-density surface mounting. The UPG2162T5N-E2-A is ideal for applications requiring efficient switching in dual-band wireless LAN systems, such as IEEE 802.11a and b/g.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2162T5N-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2162T5N-E2-A
RF Switches UPG2162T5N-E2-A
RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/WiFi, WLAN DPDT 6 GHz 50Ohm 6-TSON

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2162T5N-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 2400 to 6000 MHz
Insertion Loss 0.8500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC6742TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
Switch Matrixs - NSM-9K-30-8-8 - kTB Solutions
Specs
Frequency Range 0.0090 to 30000 MHz
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details