California Eastern Laboratories - CEL RF Switches UPG2415T6X-A

Description
RF Switch IC WLAN SPDT 6GHz 50Ohm 6-TSON
Request a Quote Datasheet
Description
RF Switch IC WLAN SPDT 6GHz 50Ohm 6-TSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2415T6X-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
UPG2415T6X-A-ND
RF Switches UPG2415T6X-A-ND
RF Switch IC WLAN SPDT 6GHz 50Ohm 6-TSON

RF Switch IC WLAN SPDT 6GHz 50Ohm 6-TSON

Buy Now Datasheet
RF Switches - UPG2415T6X-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2415T6X-A
RF Switches UPG2415T6X-A
RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-TSON

RF Switch IC WLAN SPDT 6 GHz 50Ohm 6-TSON

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2415T6X-A-ND UPG2415T6X-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 6000 MHz 50 to 6000 MHz
Insertion Loss 0.5500 dB 0.5500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
RF Switches - 2312-QPC2180SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 20-TFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 8000 MHz
View Details
Waveguide Coaxial Switches - NMSD2S-18-1K1_DPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details