The uPG2163T5N is GaAs MMIC SPDT (Single Pole Double Throw) switch which was developed for 2.4 GHz and 6 GHz dual-band wireless LAN. This device can operate frequency from 2.4 GHz band and 6 GHz band, with low insertion loss and high isolation.
This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) package. And this package is suitable for high-density surface mounting.
| California Eastern Laboratories - CEL | |
|---|---|
| Product Category | RF Switches |
| Product Number | uPG2163T5N |
| Product Name | RF & Microwave Switch |
| Package Type | Surface Mount |
| Control Interface | Local Control |
| Operating Temperature | -45 to 85 C (-49 to 185 F) |
| Frequency Range | 10 to 6000 MHz |
| Insertion Loss | 0.4000 to 0.5000 dB |