California Eastern Laboratories - CEL RF Switches UPG2176T5N-E2-A

Description
RF Switch IC 802.11a/b/g/n SPDT 5.85GHz 50Ohm 6-TSON
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n SPDT 5.85GHz 50Ohm 6-TSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2176T5N-E2-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11a/b/g/n SPDT 5.85GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/n SPDT 5.85GHz 50Ohm 6-TSON

Buy Now Datasheet
RF Switches - UPG2176T5N-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2176T5N-E2-A
RF Switches UPG2176T5N-E2-A
RF Switch IC 802.11a/b/g/n SPDT 5.85 GHz 50Ohm 6-TSON

RF Switch IC 802.11a/b/g/n SPDT 5.85 GHz 50Ohm 6-TSON

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2176T5N-E2-ATR-ND UPG2176T5N-E2-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 2300 to 5850 MHz 2300 to 5850 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
RF Switches - 2312-QPC1030D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details