California Eastern Laboratories - CEL RF Switches UPG2160T5K-A

Description
RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON
Description
RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2160T5K-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2160T5K-A
RF Switches UPG2160T5K-A
RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON

RF Switch IC L, S Band SPDT 3 GHz 50Ohm 6-TSSON

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2160T5K-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 3000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMS2F&B-P - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Absorptive SP6T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP6T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details