California Eastern Laboratories - CEL RF Switches UPG2406TK-A

Description
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2406TK-A-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
UPG2406TK-A-ND
RF Switches UPG2406TK-A-ND
RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold

RF Switch IC Bluetooth, WLAN SPDT 3GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - UPG2406TK-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2406TK-A
RF Switches UPG2406TK-A
RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold

RF Switch IC Bluetooth, WLAN SPDT 3 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number UPG2406TK-A-ND UPG2406TK-A
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-SMD, Flat Leads
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 10 to 3000 MHz 10 to 3000 MHz
Insertion Loss 0.5300 dB 0.5300 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 2224786P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSNP
View Details
5 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF and Microwave Switch - AS172-73-B - Richardson RFPD
Specs
Package Type SOT-6
Frequency Range 0.3000 to 2000 MHz
Insertion Loss 0.4000 dB
View Details
Mechanical Switch Assembly, 8 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-8SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details