California Eastern Laboratories - CEL RF & Microwave Switch uPG2408TK

Description
The uPG2408TK is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch for 2.4 GHz wireless LAN, mobile phone and other L, S-band applications. This device operates with dual control switching voltages of 2.5 to 5.3 V. This device can operate at frequencies from 0.05 to 3.0 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin lead-less minimold package (1511 PKG) and is suitable for high-density surface mounting.
Datasheet
Description
The uPG2408TK is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch for 2.4 GHz wireless LAN, mobile phone and other L, S-band applications. This device operates with dual control switching voltages of 2.5 to 5.3 V. This device can operate at frequencies from 0.05 to 3.0 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin lead-less minimold package (1511 PKG) and is suitable for high-density surface mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Santa Clara, CA, USA
RF & Microwave Switch
uPG2408TK
RF & Microwave Switch uPG2408TK
The uPG2408TK is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch for 2.4 GHz wireless LAN, mobile phone and other L, S-band applications. This device operates with dual control switching voltages of 2.5 to 5.3 V. This device can operate at frequencies from 0.05 to 3.0 GHz, with low insertion loss and high isolation. This device is housed in a 6-pin lead-less minimold package (1511 PKG) and is suitable for high-density surface mounting.

The uPG2408TK is a GaAs MMIC for L, S-band SPDT (Single Pole Double Throw) switch for 2.4 GHz wireless LAN, mobile phone and other L, S-band applications.

This device operates with dual control switching voltages of 2.5 to 5.3 V. This device can operate at frequencies from 0.05 to 3.0 GHz, with low insertion loss and high isolation.

This device is housed in a 6-pin lead-less minimold package (1511 PKG) and is suitable for high-density surface mounting.

Supplier's Site Datasheet

Technical Specifications

  California Eastern Laboratories - CEL
Product Category RF Switches
Product Number uPG2408TK
Product Name RF & Microwave Switch
Package Type Surface Mount
Control Interface Local Control
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 10 to 3000 MHz
Insertion Loss 0.4000 to 0.5600 dB
Unlock Full Specs
to access all available technical data

Similar Products

MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5501A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
0.4 to 3.8 GHz SP4T Switch - SKY13626-685LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 700 to 3800 MHz
Type Single Pole Four Throw; SP4T
View Details
4 suppliers