California Eastern Laboratories - CEL RF Switches UPG2155TB-E4-A

Description
RF Switch IC GSM SPDT 2.5GHz 50Ohm 6-SuperMiniMold
Request a Quote Datasheet
Description
RF Switch IC GSM SPDT 2.5GHz 50Ohm 6-SuperMiniMold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2155TB-E4-ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC GSM SPDT 2.5GHz 50Ohm 6-SuperMiniMold

RF Switch IC GSM SPDT 2.5GHz 50Ohm 6-SuperMiniMold

Buy Now Datasheet
RF Switches - UPG2155TB-E4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2155TB-E4-A
RF Switches UPG2155TB-E4-A
RF Switch IC GSM SPDT 2.5 GHz 50Ohm 6-SuperMiniMold

RF Switch IC GSM SPDT 2.5 GHz 50Ohm 6-SuperMiniMold

Buy Now Datasheet
RF Switches - UPG2155TB-E4-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2155TB-E4-A
RF Switches UPG2155TB-E4-A
RF Switch IC Cellular, GSM SPDT 50Ohm 6-SuperMiniMold

RF Switch IC Cellular, GSM SPDT 50Ohm 6-SuperMiniMold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number UPG2155TB-E4-ATR-ND UPG2155TB-E4-A UPG2155TB-E4-A
Product Name RF Switches RF Switches RF Switches
Package Type Surface Mount; 6-TSSOP, SC-88, SOT-363 Surface Mount
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 500 to 2500 MHz 500 to 2500 MHz 500 to 2500 MHz
Insertion Loss 0.4500 dB 0.4500 dB 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz High Power SPST Switch - QPC1030D - Qorvo
Specs
Package Type Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
2 suppliers
RF Coaxial Switches - NMS8S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details