California Eastern Laboratories - CEL RF Switches CG2214M6-C2

Description
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet
Description
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2214M6-C2DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2214M6-C2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2214M6-C2TR-ND
RF Switches CG2214M6-C2TR-ND
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2214M6-C2CT-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2214M6-C2CT-ND
RF Switches CG2214M6-C2CT-ND
RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

RF Switch IC 802.11b/g/n/ac SPDT 3GHz 50Ohm 6-Minimold

Buy Now Datasheet
RF Switches - CG2214M6-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2214M6-C2
RF Switches CG2214M6-C2
RF Switch IC 802.11b/g/n/ac SPDT 3 GHz 50Ohm 6-Minimold

RF Switch IC 802.11b/g/n/ac SPDT 3 GHz 50Ohm 6-Minimold

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number CG2214M6-C2DKR-ND CG2214M6-C2
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-SMD, Flat Leads
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz 50 to 3000 MHz
Insertion Loss 0.3500 dB 0.3500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5264A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details
0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMS6N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type SP3T~SP6T
View Details