California Eastern Laboratories - CEL RF Switches UPG2151T5K-E2-A

Description
RF Switch IC Cellular, CDMA, GPS, PCS SPDT 3 GHz 50Ohm 6-TSSON
Description
RF Switch IC Cellular, CDMA, GPS, PCS SPDT 3 GHz 50Ohm 6-TSSON

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2151T5K-E2-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2151T5K-E2-A
RF Switches UPG2151T5K-E2-A
RF Switch IC Cellular, CDMA, GPS, PCS SPDT 3 GHz 50Ohm 6-TSSON

RF Switch IC Cellular, CDMA, GPS, PCS SPDT 3 GHz 50Ohm 6-TSSON

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2151T5K-E2-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 3000 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5263A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SPDT, Solid State Switch, 10 MHz - 6 GHz, 50Ω - U2C-1SP2T-63VH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RF Switches - 2312-QPC8018QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 13-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 600 to 6000 MHz
View Details
RF Coaxial Switches - NMS8STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details