California Eastern Laboratories - CEL RF Switches CG2185X2-C2

Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSSON
Request a Quote Datasheet
Description
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSSON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2185X2-C2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
CG2185X2-C2TR-ND
RF Switches CG2185X2-C2TR-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSSON

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-TSSON

Buy Now Datasheet
RF Switches - CG2185X2-C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
CG2185X2-C2
RF Switches CG2185X2-C2
RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-TSSON

RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-TSSON

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number CG2185X2-C2TR-ND CG2185X2-C2
Product Name RF Switches RF Switches
Package Type Surface Mount; 6-XFDFN Exposed Pad
Operating Temperature -45 to 85 C (-49 to 185 F) -45 to 85 C (-49 to 185 F)
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz
Insertion Loss 0.4000 dB 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Reflective SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSW-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details