California Eastern Laboratories - CEL RF Switches UPG2031TQ-E1-A

Description
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)
Description
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)

Suppliers

Company
Product
Description
Supplier Links
RF Switches - UPG2031TQ-E1-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
UPG2031TQ-E1-A
RF Switches UPG2031TQ-E1-A
RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)

RF Switch IC Cellular, CDMA, GPS, PCS SP3T 2 GHz 50Ohm 10-TSON (2.3x2.55)

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number UPG2031TQ-E1-A
Product Name RF Switches
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz High Power SPST Switch - QPC1030D - Qorvo
Specs
Package Type Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
2 suppliers
RF Coaxial Switches - NMS8STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T(Terminated)
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Absorptive SPDT, Solid State Switch, 100 MHz - 18 GHz, 50Ω - USB-1SP2T-183 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 18000 MHz
View Details