California Eastern Laboratories - CEL RF & Microwave Switch uPG2164T5N

Description
The uPG2164T5N is a GaAs MMIC DPDT (Double Pole Double Throw) switch which was developed for 2.4 GHz and 6 GHz dual-band wireless LAN. This device can operate frequency from 2.4 GHz band and 6 GHz band, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) package. And this package is suitable for high-density surface mounting.
Datasheet
Description
The uPG2164T5N is a GaAs MMIC DPDT (Double Pole Double Throw) switch which was developed for 2.4 GHz and 6 GHz dual-band wireless LAN. This device can operate frequency from 2.4 GHz band and 6 GHz band, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) package. And this package is suitable for high-density surface mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Santa Clara, CA, USA
RF & Microwave Switch
uPG2164T5N
RF & Microwave Switch uPG2164T5N
The uPG2164T5N is a GaAs MMIC DPDT (Double Pole Double Throw) switch which was developed for 2.4 GHz and 6 GHz dual-band wireless LAN. This device can operate frequency from 2.4 GHz band and 6 GHz band, with low insertion loss and high isolation. This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) package. And this package is suitable for high-density surface mounting.

The uPG2164T5N is a GaAs MMIC DPDT (Double Pole Double Throw) switch which was developed for 2.4 GHz and 6 GHz dual-band wireless LAN. This device can operate frequency from 2.4 GHz band and 6 GHz band, with low insertion loss and high isolation.

This device is housed in a 6-pin plastic TSON (Thin Small Out-line Non-leaded) package. And this package is suitable for high-density surface mounting.

Supplier's Site Datasheet

Technical Specifications

  California Eastern Laboratories - CEL
Product Category RF Switches
Product Number uPG2164T5N
Product Name RF & Microwave Switch
Package Type Surface Mount
Control Interface Local Control
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 10 to 6000 MHz
Insertion Loss 0.5000 to 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - SKYA21026 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 700 to 3000 MHz
Insertion Loss 0.4000 dB
View Details